Pulse Electronics Corporation Inductors PA2891.261HL

Description
PA2891 Series SMT Power Bead Inductor, up to 72+ A
Request a Quote Datasheet
Description
PA2891 Series SMT Power Bead Inductor, up to 72+ A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2891.261HL
PA2891 Series SMT Power Bead Inductor, up to 72+ A

PA2891 Series SMT Power Bead Inductor, up to 72+ A

Supplier's Site Datasheet
Fixed Inductors - 553-2947-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2947-ND
Fixed Inductors 553-2947-ND
260nH Shielded Inductor 72A 0.22mOhm Nonstandard

260nH Shielded Inductor 72A 0.22mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2891.261HL 553-2947-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.2600 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details