Pulse Electronics Corporation Fixed Inductors PA0390.472NLT

Description
5.2µH Unshielded Wirewound Inductor 2.2A 54.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.2µH Unshielded Wirewound Inductor 2.2A 54.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PA0390.472NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA0390.472NLT-ND
Fixed Inductors PA0390.472NLT-ND
5.2µH Unshielded Wirewound Inductor 2.2A 54.4mOhm Max Nonstandard

5.2µH Unshielded Wirewound Inductor 2.2A 54.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA0390.472NLT
929930-PA0390.472NLT
Fixed Inductors - PA0390.472NLT 929930-PA0390.472NLT
Manufacturer: Pulse Win Source Part Number: 929930-PA0390.472NLT Series: PA0390NL Operating Temperature Range: -40°C ~ 130°C Features: 5.2 µH Unshielded Wirewound Inductor 2.2 A 54.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 929930-PA0390.472NLT
Series: PA0390NL
Operating Temperature Range: -40°C ~ 130°C
Features: 5.2 µH Unshielded Wirewound Inductor 2.2 A 54.4mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA0390.472NLT-ND 929930-PA0390.472NLT
Product Name Fixed Inductors Fixed Inductors - PA0390.472NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details