Pulse Electronics Corporation Fixed Inductors - P1170.223NLT P1170.223NLT

Description
Manufacturer: Pulse Win Source Part Number: 929789-P1170.223NLT Series: P1170NL Operating Temperature Range: -40°C ~ 130°C Features: 22 µH Shielded Wirewound Inductor 3 A 45mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1964-6, P1170.223NLT-ND, 553-1964-2, 553-1964-1, P1170223NLT, P1170.223NL
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 929789-P1170.223NLT Series: P1170NL Operating Temperature Range: -40°C ~ 130°C Features: 22 µH Shielded Wirewound Inductor 3 A 45mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1964-6, P1170.223NLT-ND, 553-1964-2, 553-1964-1, P1170223NLT, P1170.223NL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - P1170.223NLT
929789-P1170.223NLT
Fixed Inductors - P1170.223NLT 929789-P1170.223NLT
Manufacturer: Pulse Win Source Part Number: 929789-P1170.223NLT Series: P1170NL Operating Temperature Range: -40°C ~ 130°C Features: 22 µH Shielded Wirewound Inductor 3 A 45mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1964-6, P1170.223NLT-ND, 553-1964-2, 553-1964-1, P1170223NLT, P1170.223NL

Manufacturer: Pulse
Win Source Part Number: 929789-P1170.223NLT
Series: P1170NL
Operating Temperature Range: -40°C ~ 130°C
Features: 22 µH Shielded Wirewound Inductor 3 A 45mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1964-6, P1170.223NLT-ND, 553-1964-2, 553-1964-1, P1170223NLT, P1170.223NL

Buy Now Datasheet
SMD 22UH 3A 45 MOHM Inductor and Choke - 71-P1170.223NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 3A 45 MOHM Inductor and Choke
71-P1170.223NLT
SMD 22UH 3A 45 MOHM Inductor and Choke 71-P1170.223NLT
FIXED IND 22UH 3A 45 MOHM SMD Product overview: P1170.223NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1170.223NLT can be used for catalog matching and distributor lookup.

FIXED IND 22UH 3A 45 MOHM SMD Product overview: P1170.223NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1170.223NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-P1170.223NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1170.223NLTCT-ND
Fixed Inductors 553-P1170.223NLTCT-ND
22µH Shielded Wirewound Inductor 3A 45mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1170.223NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1170.223NLTTR-ND
Fixed Inductors 553-P1170.223NLTTR-ND
22µH Shielded Wirewound Inductor 3A 45mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1170.223NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1170.223NLTDKR-ND
Fixed Inductors 553-P1170.223NLTDKR-ND
22µH Shielded Wirewound Inductor 3A 45mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3A 45mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 929789-P1170.223NLT 71-P1170.223NLT 553-P1170.223NLTCT-ND
Product Name Fixed Inductors - P1170.223NLT SMD 22UH 3A 45 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers