Pulse Electronics Corporation Inductors PA2983.230HLT

Description
PA2983 series SMT Power Bead Inductor, up to 70A
Request a Quote Datasheet
Description
PA2983 series SMT Power Bead Inductor, up to 70A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2983.230HLT
PA2983 series SMT Power Bead Inductor, up to 70A

PA2983 series SMT Power Bead Inductor, up to 70A

Supplier's Site Datasheet
Fixed Inductors - PA2983.230HLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA2983.230HLT-ND
Fixed Inductors PA2983.230HLT-ND
23nH Shielded Inductor 30A 0.33mOhm Nonstandard

23nH Shielded Inductor 30A 0.33mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2983.230HLT PA2983.230HLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.0200 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125974 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Q Factor 30
View Details
Specs
Application RF Choke
View Details