Pulse Electronics Corporation Inductors PA2050.582NL

Description
PA2050 series SMT Inductor, up to 27A
Request a Quote Datasheet
Description
PA2050 series SMT Inductor, up to 27A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2050.582NL
PA2050 series SMT Inductor, up to 27A

PA2050 series SMT Inductor, up to 27A

Supplier's Site Datasheet
Fixed Inductors - PA2050.582NL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA2050.582NL-ND
Fixed Inductors PA2050.582NL-ND
5.8µH Shielded Wirewound Inductor 14.4A 4.4mOhm Nonstandard

5.8µH Shielded Wirewound Inductor 14.4A 4.4mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2050.582NL PA2050.582NL-ND
Product Name Inductors Fixed Inductors
Inductance Range 5.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Specs
Application RF Choke
View Details