Pulse Electronics Corporation Fixed Inductors PA1494.362NLT

Description
3.6µH Shielded Planar Inductor 17A 1.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.6µH Shielded Planar Inductor 17A 1.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-3815-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3815-1-ND
Fixed Inductors 553-3815-1-ND
3.6µH Shielded Planar Inductor 17A 1.8mOhm Max Nonstandard

3.6µH Shielded Planar Inductor 17A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3815-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3815-6-ND
Fixed Inductors 553-3815-6-ND
3.6µH Shielded Planar Inductor 17A 1.8mOhm Max Nonstandard

3.6µH Shielded Planar Inductor 17A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3815-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3815-2-ND
Fixed Inductors 553-3815-2-ND
3.6µH Shielded Planar Inductor 17A 1.8mOhm Max Nonstandard

3.6µH Shielded Planar Inductor 17A 1.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-3815-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 90
View Details
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details