Pulse Electronics Corporation Fixed Inductors PA2247.103NLT

Description
10µH Unshielded Inductor 24A 8.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 24A 8.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA2247.103NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Inductor 24A 8.6mOhm Max Nonstandard

10µH Unshielded Inductor 24A 8.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA2247.103NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA2247.103NLTCT-ND
Fixed Inductors 553-PA2247.103NLTCT-ND
10µH Unshielded Inductor 24A 8.6mOhm Max Nonstandard

10µH Unshielded Inductor 24A 8.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA2247.103NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA2247.103NLTTR-ND
Fixed Inductors 553-PA2247.103NLTTR-ND
10µH Unshielded Inductor 24A 8.6mOhm Max Nonstandard

10µH Unshielded Inductor 24A 8.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA2247.103NLTDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 1909784 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details