Pulse Electronics Corporation Inductors PA3790.221HL

Description
PA3790 Series SMT Power Bead Inductor, up to 98+ A
Request a Quote Datasheet
Description
PA3790 Series SMT Power Bead Inductor, up to 98+ A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA3790.221HL
PA3790 Series SMT Power Bead Inductor, up to 98+ A

PA3790 Series SMT Power Bead Inductor, up to 98+ A

Supplier's Site Datasheet
Fixed Inductors - 553-2972-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2972-ND
Fixed Inductors 553-2972-ND
220nH Shielded Inductor 55A 0.29mOhm Nonstandard

220nH Shielded Inductor 55A 0.29mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA3790.221HL 553-2972-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.2200 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers