Pulse Electronics Corporation SMD 71A 0.22MOHM Inductor and Choke PA2891.211HLT

Description
FIXED IND 210NH 71A 0.22MOHM SMD Product overview: PA2891.211HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 71A, 0.22MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 71A, 0.22MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2891.211HLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 210NH 71A 0.22MOHM SMD Product overview: PA2891.211HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 71A, 0.22MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 71A, 0.22MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2891.211HLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 71A 0.22MOHM Inductor and Choke - 71-PA2891.211HLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 71A 0.22MOHM Inductor and Choke
71-PA2891.211HLT
SMD 71A 0.22MOHM Inductor and Choke 71-PA2891.211HLT
FIXED IND 210NH 71A 0.22MOHM SMD Product overview: PA2891.211HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 71A, 0.22MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 71A, 0.22MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2891.211HLT can be used for catalog matching and distributor lookup.

FIXED IND 210NH 71A 0.22MOHM SMD Product overview: PA2891.211HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 71A, 0.22MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 71A, 0.22MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2891.211HLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA2891.211HLT
929955-PA2891.211HLT
Fixed Inductors - PA2891.211HLT 929955-PA2891.211HLT
Manufacturer: Pulse Win Source Part Number: 929955-PA2891.211HLT Series: PA2981.XXXHL Operating Temperature Range: -40°C ~ 130°C Features: 210 nH Shielded - Inductor 71 A 0.22mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 929955-PA2891.211HLT
Series: PA2981.XXXHL
Operating Temperature Range: -40°C ~ 130°C
Features: 210 nH Shielded - Inductor 71 A 0.22mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - PA2891.211HLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA2891.211HLT-ND
Fixed Inductors PA2891.211HLT-ND
210nH Shielded Inductor 71A 0.22mOhm Nonstandard

210nH Shielded Inductor 71A 0.22mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PA2891.211HLT 929955-PA2891.211HLT PA2891.211HLT-ND
Product Name SMD 71A 0.22MOHM Inductor and Choke Fixed Inductors - PA2891.211HLT Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 0.2100 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers