FIXED IND 230NH 37A 0.29MOHM SMD Product overview: PA2607.231NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37A, 0.29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 37A, 0.29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2607.231NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 929953-PA2607.231NLT
Series: PA2607NL
Operating Temperature Range: -40°C ~ 130°C
Features: Shielded - Inductor 0.29mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-3821-6, 553-3821-2, PA2607.231NLT-ND, 553-3821-1
230nH Shielded Inductor 37A 0.29mOhm Nonstandard
230nH Shielded Inductor 37A 0.29mOhm Nonstandard
230nH Shielded Inductor 37A 0.29mOhm Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PA2607.231NLT | 929953-PA2607.231NLT | 553-3821-2-ND |
| Product Name | SMD 37A 0.29MOHM Inductor and Choke | Fixed Inductors - PA2607.231NLT | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Choke | ||
| Inductance Range | 0.2300 microH | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |