FIXED IND 1UH 11A 3.7 MOHM SMD Product overview: P1168.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 11A, 3.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 11A, 3.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1168.102NLT can be used for catalog matching and distributor lookup.
1µH Shielded Wirewound Inductor 11A 3.7mOhm Max Nonstandard
Manufacturer: Pulse
Win Source Part Number: 888292-P1168.102NLT
Series: P1168NL
Operating Temperature Range: -40°C ~ 130°C
Features: 1 µH Shielded Wirewound Inductor 11 A 3.7mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-P1168.102NLT | P1168.102NLT-ND | 888292-P1168.102NLT |
| Product Name | SMD 1UH 11A 3.7 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - P1168.102NLT |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 1 microH | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |