Pulse Electronics Corporation Inductors PA1211.221NLT

Description
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A
Request a Quote Datasheet
Description
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA1211.221NLT
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A

PA0511/PA0512/PA0515/PA1211 SMT Power Bead Inductor Series, Up To 45A

Supplier's Site Datasheet
Fixed Inductors - PA1211.221NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA1211.221NLT-ND
Fixed Inductors PA1211.221NLT-ND
220nH Shielded Inductor 25A 0.55mOhm Nonstandard

220nH Shielded Inductor 25A 0.55mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA1211.221NLT PA1211.221NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.2200 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details