Pulse Electronics Corporation Inductors P1174.332NL

Description
P1174 SMT Shielded Drum Core Inductor series, up to 3A
Request a Quote Datasheet
Description
P1174 SMT Shielded Drum Core Inductor series, up to 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P1174.332NL
P1174 SMT Shielded Drum Core Inductor series, up to 3A

P1174 SMT Shielded Drum Core Inductor series, up to 3A

Supplier's Site Datasheet
Fixed Inductors - 553-3547-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3547-ND
Fixed Inductors 553-3547-ND
3.3µH Shielded Wirewound Inductor 1.3A 21mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.3A 21mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1174.332NL 553-3547-ND
Product Name Inductors Fixed Inductors
Inductance Range 3.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322515C470MDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details