Pulse Electronics Corporation Inductors PA2729.333NL

Description
PA2729 SMT Wire Wound Inductor Series, up to 20A
Request a Quote Datasheet
Description
PA2729 SMT Wire Wound Inductor Series, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2729.333NL
PA2729 SMT Wire Wound Inductor Series, up to 20A

PA2729 SMT Wire Wound Inductor Series, up to 20A

Supplier's Site Datasheet
Fixed Inductors - 553-3337-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3337-ND
Fixed Inductors 553-3337-ND
32.9µH Shielded Wirewound Inductor 6.7A 18.5mOhm Max Nonstandard

32.9µH Shielded Wirewound Inductor 6.7A 18.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2729.333NL 553-3337-ND
Product Name Inductors Fixed Inductors
Inductance Range 32.9 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-011 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers