Pulse Electronics Corporation Inductors PA1212.151NLT

Description
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A
Request a Quote Datasheet
Description
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA1212.151NLT
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A

PA0511/PA0512/PA0515/PA1211 SMT Power Bead Inductor Series, Up To 45A

Supplier's Site Datasheet
Fixed Inductors - PA1212.151NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA1212.151NLT-ND
Fixed Inductors PA1212.151NLT-ND
150nH Shielded Inductor 24A 0.46mOhm Nonstandard

150nH Shielded Inductor 24A 0.46mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA1212.151NLT PA1212.151NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.1500 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details