Pulse Electronics Corporation Inductors PA2729.283NL

Description
PA2729 SMT Wire Wound Inductor Series, up to 20A
Request a Quote Datasheet
Description
PA2729 SMT Wire Wound Inductor Series, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2729.283NL
PA2729 SMT Wire Wound Inductor Series, up to 20A

PA2729 SMT Wire Wound Inductor Series, up to 20A

Supplier's Site Datasheet
Fixed Inductors - 553-3336-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3336-ND
Fixed Inductors 553-3336-ND
28.1µH Shielded Wirewound Inductor 7.8A 14mOhm Max Nonstandard

28.1µH Shielded Wirewound Inductor 7.8A 14mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2729.283NL 553-3336-ND
Product Name Inductors Fixed Inductors
Inductance Range 28.1 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125991P - RS Components, Ltd.
Specs
Inductance Range 27 microH
Rated DC Current 880 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details