Pulse Electronics Corporation Fixed Inductors PA2982.101HLT

Description
100nH Shielded Inductor 62A 0.35mOhm Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Inductor 62A 0.35mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PA2982.101HLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA2982.101HLT-ND
Fixed Inductors PA2982.101HLT-ND
100nH Shielded Inductor 62A 0.35mOhm Nonstandard

100nH Shielded Inductor 62A 0.35mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PA2982.101HLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
3 suppliers
Surface Mount Inductors - 2567615 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
Common Mode Chokes - 486-5745-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers