Pulse Electronics Corporation Fixed Inductors P1168.564NLT

Description
560µH Shielded Wirewound Inductor 530mA 1.623Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 530mA 1.623Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1168.564NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1168.564NLT-ND
Fixed Inductors P1168.564NLT-ND
560µH Shielded Wirewound Inductor 530mA 1.623Ohm Max Nonstandard

560µH Shielded Wirewound Inductor 530mA 1.623Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1168.564NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers