Pulse Electronics Corporation Fixed Inductors PA3288.301HLT

Description
300nH Unshielded Inductor 64A 0.29mOhm Nonstandard
Request a Quote Datasheet
Description
300nH Unshielded Inductor 64A 0.29mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA3288.301HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
300nH Unshielded Inductor 64A 0.29mOhm Nonstandard

300nH Unshielded Inductor 64A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA3288.301HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA3288.301HLTCT-ND
Fixed Inductors 553-PA3288.301HLTCT-ND
300nH Unshielded Inductor 64A 0.29mOhm Nonstandard

300nH Unshielded Inductor 64A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA3288.301HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA3288.301HLTTR-ND
Fixed Inductors 553-PA3288.301HLTTR-ND
300nH Unshielded Inductor 64A 0.29mOhm Nonstandard

300nH Unshielded Inductor 64A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - PA3288.301HLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA3288.301HLT
Fixed Inductors PA3288.301HLT
FIXED IND 300NH 64A 0.29MOHM SMD

FIXED IND 300NH 64A 0.29MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PA3288.301HLTDKR-ND PA3288.301HLT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 2.90E-4 ohms 2.90E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2469841 - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details
200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers