Pulse Electronics Corporation Fixed Inductors P1174.333NLT

Description
33µH Shielded Wirewound Inductor 400mA 188mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 400mA 188mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1174.333NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1174.333NLT-ND
Fixed Inductors P1174.333NLT-ND
33µH Shielded Wirewound Inductor 400mA 188mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 400mA 188mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1174.333NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 7173489 - RS Components, Ltd.
Specs
Inductance Range 11000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers