Pulse Electronics Corporation Inductors PA4300.473NLT

Description
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4300.473NLT
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height

PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-2431-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2431-2-ND
Fixed Inductors 553-2431-2-ND
47µH Shielded Wirewound Inductor 610mA 260mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 610mA 260mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4300.473NLT 553-2431-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 47 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567579 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details