Pulse Electronics Corporation Inductors PA0513.321NL

Description
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A
Request a Quote Datasheet
Description
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA0513.321NL
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A

PA0511/PA0512/PA0515/PA1211 SMT Power Bead Inductor Series, Up To 45A

Supplier's Site Datasheet
Fixed Inductors - 553-2902-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2902-ND
Fixed Inductors 553-2902-ND
320nH Shielded Inductor 41A 0.32mOhm Nonstandard

320nH Shielded Inductor 41A 0.32mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA0513.321NL
929934-PA0513.321NL
Fixed Inductors - PA0513.321NL 929934-PA0513.321NL
Manufacturer: Pulse Win Source Part Number: 929934-PA0513.321NL Series: PA0513NL Operating Temperature Range: -40°C ~ 130°C Features: Shielded - Inductor 0.32mOhm Nonstandard Package: Nonstandard Package: Tray Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 553-2902, -PA0513.321NL

Manufacturer: Pulse
Win Source Part Number: 929934-PA0513.321NL
Series: PA0513NL
Operating Temperature Range: -40°C ~ 130°C
Features: Shielded - Inductor 0.32mOhm Nonstandard
Package: Nonstandard
Package: Tray
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 65
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 553-2902, -PA0513.321NL

Buy Now Datasheet
SMD 41A 0.32MOHM Inductor and Choke - 71-PA0513.321NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 41A 0.32MOHM Inductor and Choke
71-PA0513.321NL
SMD 41A 0.32MOHM Inductor and Choke 71-PA0513.321NL
FIXED IND 320NH 41A 0.32MOHM SMD Product overview: PA0513.321NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.32MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0513.321NL can be used for catalog matching and distributor lookup.

FIXED IND 320NH 41A 0.32MOHM SMD Product overview: PA0513.321NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.32MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0513.321NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA0513.321NL 553-2902-ND 929934-PA0513.321NL 71-PA0513.321NL
Product Name Inductors Fixed Inductors Fixed Inductors - PA0513.321NL SMD 41A 0.32MOHM Inductor and Choke
Inductance Range 0.3200 microH 0.3200 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details