Pulse Electronics Corporation Fixed Inductors P1172.153NLT

Description
15µH Shielded Wirewound Inductor 4.1A 35.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 4.1A 35.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1172.153NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1172.153NLT-ND
Fixed Inductors P1172.153NLT-ND
15µH Shielded Wirewound Inductor 4.1A 35.4mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.1A 35.4mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 4.1A 35.4MOHM Inductor and Choke - 71-P1172.153NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 4.1A 35.4MOHM Inductor and Choke
71-P1172.153NLT
SMD 15UH 4.1A 35.4MOHM Inductor and Choke 71-P1172.153NLT
FIXED IND 15UH 4.1A 35.4MOHM SMD Product overview: P1172.153NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.1A, 35.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.1A, 35.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1172.153NLT can be used for catalog matching and distributor lookup.

FIXED IND 15UH 4.1A 35.4MOHM SMD Product overview: P1172.153NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.1A, 35.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.1A, 35.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1172.153NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1172.153NLT
929794-P1172.153NLT
Fixed Inductors - P1172.153NLT 929794-P1172.153NLT
Manufacturer: Pulse Win Source Part Number: 929794-P1172.153NLT Series: P1172NL Operating Temperature Range: -40°C ~ 130°C Features: 15 µH Shielded Wirewound Inductor 4.1 A 35.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 929794-P1172.153NLT
Series: P1172NL
Operating Temperature Range: -40°C ~ 130°C
Features: 15 µH Shielded Wirewound Inductor 4.1 A 35.4mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1172.153NLT-ND 71-P1172.153NLT 929794-P1172.153NLT
Product Name Fixed Inductors SMD 15UH 4.1A 35.4MOHM Inductor and Choke Fixed Inductors - P1172.153NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers