Pulse Electronics Corporation Inductors P1169.242NL

Description
P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A
Request a Quote Datasheet
Description
P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P1169.242NL
P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A

P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A

Supplier's Site Datasheet
Fixed Inductors - 553-3539-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3539-ND
Fixed Inductors 553-3539-ND
2.4µH Shielded Wirewound Inductor 7.5A 8.1mOhm Max Nonstandard

2.4µH Shielded Wirewound Inductor 7.5A 8.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - P1169.242NL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
P1169.242NL
Fixed Inductors P1169.242NL
FIXED IND 2.4UH 7.5A 8.1MOHM SMD

FIXED IND 2.4UH 7.5A 8.1MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1169.242NL 553-3539-ND P1169.242NL
Product Name Inductors Fixed Inductors Fixed Inductors
Inductance Range 2.4 microH 2.4 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A102550TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N0 0201DS-5N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details