Pulse Electronics Corporation Inductors PA2891.441HL

Description
PA2891 Series SMT Power Bead Inductor, up to 72+ A
Request a Quote Datasheet
Description
PA2891 Series SMT Power Bead Inductor, up to 72+ A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2891.441HL
PA2891 Series SMT Power Bead Inductor, up to 72+ A

PA2891 Series SMT Power Bead Inductor, up to 72+ A

Supplier's Site Datasheet
Fixed Inductors - 553-2949-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2949-ND
Fixed Inductors 553-2949-ND
440nH Shielded Inductor 72A 0.22mOhm Nonstandard

440nH Shielded Inductor 72A 0.22mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2891.441HL 553-2949-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.4400 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0302CS-1N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Core Material Ceramic; Ceramic
View Details