Pulse Electronics Corporation Inductors PA2729.383NL

Description
PA2729 SMT Wire Wound Inductor Series, up to 20A
Request a Quote Datasheet
Description
PA2729 SMT Wire Wound Inductor Series, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2729.383NL
PA2729 SMT Wire Wound Inductor Series, up to 20A

PA2729 SMT Wire Wound Inductor Series, up to 20A

Supplier's Site Datasheet
Fixed Inductors - 553-3338-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3338-ND
Fixed Inductors 553-3338-ND
38.3µH Shielded Wirewound Inductor 6.5A 19.7mOhm Max Nonstandard

38.3µH Shielded Wirewound Inductor 6.5A 19.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2729.383NL 553-3338-ND
Product Name Inductors Fixed Inductors
Inductance Range 38.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details