PA2202 series SMT Inductor, up to 36A
120nH Unshielded Inductor 36A 0.48mOhm Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA2202.121NL | 553-2929-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 0.1200 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology |