Pulse Electronics Corporation Inductors PA1320.171NL

Description
PA1320 SMT Power Bead Inductor Series, Up To 40A
Request a Quote Datasheet
Description
PA1320 SMT Power Bead Inductor Series, Up To 40A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA1320.171NL
PA1320 SMT Power Bead Inductor Series, Up To 40A

PA1320 SMT Power Bead Inductor Series, Up To 40A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA1320.171NL
929939-PA1320.171NL
Fixed Inductors - PA1320.171NL 929939-PA1320.171NL
Manufacturer: Pulse Win Source Part Number: 929939-PA1320.171NL Series: PA1320NL Operating Temperature Range: -40°C ~ 130°C Features: 180 nH Shielded - Inductor 40 A 0.48mOhm Nonstandard Package: Tray Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 170 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -PA1320.171NL, 553-2918

Manufacturer: Pulse
Win Source Part Number: 929939-PA1320.171NL
Series: PA1320NL
Operating Temperature Range: -40°C ~ 130°C
Features: 180 nH Shielded - Inductor 40 A 0.48mOhm Nonstandard
Package: Tray
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 170
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -PA1320.171NL, 553-2918

Buy Now Datasheet
SMD 40A 0.48MOHM Inductor and Choke - 71-PA1320.171NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40A 0.48MOHM Inductor and Choke
71-PA1320.171NL
SMD 40A 0.48MOHM Inductor and Choke 71-PA1320.171NL
FIXED IND 180NH 40A 0.48MOHM SMD Product overview: PA1320.171NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 40A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1320.171NL can be used for catalog matching and distributor lookup.

FIXED IND 180NH 40A 0.48MOHM SMD Product overview: PA1320.171NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 40A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1320.171NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA1320.171NL 929939-PA1320.171NL 71-PA1320.171NL
Product Name Inductors Fixed Inductors - PA1320.171NL SMD 40A 0.48MOHM Inductor and Choke
Inductance Range 0.1800 microH 0.1800 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers