Pulse Electronics Corporation Inductors PA1292.152NL

Description
PA1X9X SMT Planar Inductor Series, Up To 73A
Request a Quote Datasheet
Description
PA1X9X SMT Planar Inductor Series, Up To 73A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA1292.152NL
PA1X9X SMT Planar Inductor Series, Up To 73A

PA1X9X SMT Planar Inductor Series, Up To 73A

Supplier's Site Datasheet
Fixed Inductors - PA1292.152NL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA1292.152NL-ND
Fixed Inductors PA1292.152NL-ND
1.5µH Shielded Planar Inductor 21A 0.98mOhm Max Nonstandard

1.5µH Shielded Planar Inductor 21A 0.98mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA1292.152NL PA1292.152NL-ND
Product Name Inductors Fixed Inductors
Inductance Range 1.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678492 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details