Pulse Electronics Corporation SMD 36A 0.48MOHM Inductor and Choke PA2202.181NLT

Description
FIXED IND 180NH 36A 0.48MOHM SMD Product overview: PA2202.181NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2202.181NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180NH 36A 0.48MOHM SMD Product overview: PA2202.181NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2202.181NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 36A 0.48MOHM Inductor and Choke - 71-PA2202.181NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36A 0.48MOHM Inductor and Choke
71-PA2202.181NLT
SMD 36A 0.48MOHM Inductor and Choke 71-PA2202.181NLT
FIXED IND 180NH 36A 0.48MOHM SMD Product overview: PA2202.181NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2202.181NLT can be used for catalog matching and distributor lookup.

FIXED IND 180NH 36A 0.48MOHM SMD Product overview: PA2202.181NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2202.181NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PA2202.181NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA2202.181NLT-ND
Fixed Inductors PA2202.181NLT-ND
180nH Unshielded Inductor 36A 0.48mOhm Nonstandard

180nH Unshielded Inductor 36A 0.48mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA2202.181NLT
929943-PA2202.181NLT
Fixed Inductors - PA2202.181NLT 929943-PA2202.181NLT
Manufacturer: Pulse Win Source Part Number: 929943-PA2202.181NLT Series: PA2202.XXXNL Operating Temperature Range: -40°C ~ 130°C Features: 180 nH Unshielded - Inductor 36 A 0.48mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Pulse
Win Source Part Number: 929943-PA2202.181NLT
Series: PA2202.XXXNL
Operating Temperature Range: -40°C ~ 130°C
Features: 180 nH Unshielded - Inductor 36 A 0.48mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PA2202.181NLT PA2202.181NLT-ND 929943-PA2202.181NLT
Product Name SMD 36A 0.48MOHM Inductor and Choke Fixed Inductors Fixed Inductors - PA2202.181NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound
Inductance Range 0.1800 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details