Manufacturer: Pulse
Win Source Part Number: 888302-P1252.332NLT
Series: P1252NL
Operating Temperature Range: -40°C ~ 130°C
Features: 3.3 µH Unshielded Wirewound Inductor 10 A 8.6mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
FIXED IND 3.3UH 10A 8.6 MOHM SMD Product overview: P1252.332NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 10A, 8.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 10A, 8.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1252.332NLT can be used for catalog matching and distributor lookup.
FIXED IND 3.3UH 10A 8.6 MOHM SMD
FIXED IND 3.3UH 10A 8.6 MOHM SMD
3.3µH Unshielded Wirewound Inductor 10A 8.6mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 888302-P1252.332NLT | 71-P1252.332NLT | 553-P1252.332NLTDKR-ND |
| Product Name | Fixed Inductors - P1252.332NLT | SMD 3.3UH 10A 8.6 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 3.3 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |