Pulse Electronics Corporation Fixed Inductors P1168.452NLT

Description
4.5µH Shielded Wirewound Inductor 6A 13mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.5µH Shielded Wirewound Inductor 6A 13mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1168.452NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1168.452NLT-ND
Fixed Inductors P1168.452NLT-ND
4.5µH Shielded Wirewound Inductor 6A 13mOhm Max Nonstandard

4.5µH Shielded Wirewound Inductor 6A 13mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.5UH 6A 13 MOHM Inductor and Choke - 71-P1168.452NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.5UH 6A 13 MOHM Inductor and Choke
71-P1168.452NLT
SMD 4.5UH 6A 13 MOHM Inductor and Choke 71-P1168.452NLT
FIXED IND 4.5UH 6A 13 MOHM SMD Product overview: P1168.452NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5UH, 6A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5UH, 6A, 13 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1168.452NLT can be used for catalog matching and distributor lookup.

FIXED IND 4.5UH 6A 13 MOHM SMD Product overview: P1168.452NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5UH, 6A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5UH, 6A, 13 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1168.452NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1168.452NLT
888293-P1168.452NLT
Fixed Inductors - P1168.452NLT 888293-P1168.452NLT
Manufacturer: Pulse Win Source Part Number: 888293-P1168.452NLT Series: P1168NL Operating Temperature Range: -40°C ~ 130°C Features: 4.5 µH Shielded Wirewound Inductor 6 A 13mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 888293-P1168.452NLT
Series: P1168NL
Operating Temperature Range: -40°C ~ 130°C
Features: 4.5 µH Shielded Wirewound Inductor 6 A 13mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1168.452NLT-ND 71-P1168.452NLT 888293-P1168.452NLT
Product Name Fixed Inductors SMD 4.5UH 6A 13 MOHM Inductor and Choke Fixed Inductors - P1168.452NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567707P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0560 microH
DCR 1.2 ohms
View Details