Pulse Electronics Corporation Fixed Inductors PA2248.153NLT

Description
15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA2248.153NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA2248.153NLTCT-ND
Fixed Inductors 553-PA2248.153NLTCT-ND
15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard

15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA2248.153NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard

15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA2248.153NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA2248.153NLTTR-ND
Fixed Inductors 553-PA2248.153NLTTR-ND
15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard

15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA2248.153NLTCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
High Frequency & RF Inductors - 2-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details