Pulse Electronics Corporation Inductors PA2050.233NL

Description
PA2050 series SMT Inductor, up to 27A
Request a Quote Datasheet
Description
PA2050 series SMT Inductor, up to 27A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2050.233NL
PA2050 series SMT Inductor, up to 27A

PA2050 series SMT Inductor, up to 27A

Supplier's Site Datasheet
Fixed Inductors - PA2050.233NL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA2050.233NL-ND
Fixed Inductors PA2050.233NL-ND
23µH Shielded Wirewound Inductor 8A 13.7mOhm Nonstandard

23µH Shielded Wirewound Inductor 8A 13.7mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2050.233NL PA2050.233NL-ND
Product Name Inductors Fixed Inductors
Inductance Range 23 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details