Pulse Electronics Corporation SMD 4.7UH 30A 3.8MOHM Inductor and Choke PA2247.472NLT

Description
FIXED IND 4.7UH 30A 3.8MOHM SMD Product overview: PA2247.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30A, 3.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30A, 3.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2247.472NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 30A 3.8MOHM SMD Product overview: PA2247.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30A, 3.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30A, 3.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2247.472NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 30A 3.8MOHM Inductor and Choke - 71-PA2247.472NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 30A 3.8MOHM Inductor and Choke
71-PA2247.472NLT
SMD 4.7UH 30A 3.8MOHM Inductor and Choke 71-PA2247.472NLT
FIXED IND 4.7UH 30A 3.8MOHM SMD Product overview: PA2247.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30A, 3.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30A, 3.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2247.472NLT can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 30A 3.8MOHM SMD Product overview: PA2247.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 30A, 3.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 30A, 3.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2247.472NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-PA2247.472NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA2247.472NLTCT-ND
Fixed Inductors 553-PA2247.472NLTCT-ND
4.7µH Unshielded Inductor 30A 3.8mOhm Max Nonstandard

4.7µH Unshielded Inductor 30A 3.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA2247.472NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA2247.472NLTTR-ND
Fixed Inductors 553-PA2247.472NLTTR-ND
4.7µH Unshielded Inductor 30A 3.8mOhm Max Nonstandard

4.7µH Unshielded Inductor 30A 3.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA2247.472NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Inductor 30A 3.8mOhm Max Nonstandard

4.7µH Unshielded Inductor 30A 3.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PA2247.472NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA2247.472NLT
Fixed Inductors PA2247.472NLT
FIXED IND 4.7UH 30A 3.8MOHM SMD

FIXED IND 4.7UH 30A 3.8MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PA2247.472NLT 553-PA2247.472NLTCT-ND PA2247.472NLT
Product Name SMD 4.7UH 30A 3.8MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 108 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers