Pulse Electronics Corporation Inductors PA4300.684NLT

Description
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4300.684NLT
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height

PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-PA4300.684NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4300.684NLTTR-ND
Fixed Inductors 553-PA4300.684NLTTR-ND
680µH Shielded Wirewound Inductor 165mA 3.77Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 165mA 3.77Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4300.684NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4300.684NLTCT-ND
Fixed Inductors 553-PA4300.684NLTCT-ND
680µH Shielded Wirewound Inductor 165mA 3.77Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 165mA 3.77Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4300.684NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
680µH Shielded Wirewound Inductor 165mA 3.77Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 165mA 3.77Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4300.684NLT 553-PA4300.684NLTTR-ND
Product Name Inductors Fixed Inductors
Inductance Range 680 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N3 016008C-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2200 microH
View Details
2 suppliers
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details