Pulse Electronics Corporation Inductors PA1212.700NLT

Description
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A
Request a Quote Datasheet
Description
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA1212.700NLT
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A

PA0511/PA0512/PA0515/PA1211 SMT Power Bead Inductor Series, Up To 45A

Supplier's Site Datasheet
Fixed Inductors - PA1212.700NLT - 888507-PA1212.700NLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PA1212.700NLT
888507-PA1212.700NLT
Fixed Inductors - PA1212.700NLT 888507-PA1212.700NLT
Manufacturer: Pulse Win Source Part Number: 888507-PA1212.700NLT Series: PA1212NL Operating Temperature Range: -40°C ~ 130°C Features: 72 nH Shielded - Inductor 31 A 0.46mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 888507-PA1212.700NLT
Series: PA1212NL
Operating Temperature Range: -40°C ~ 130°C
Features: 72 nH Shielded - Inductor 31 A 0.46mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - PA1212.700NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA1212.700NLT-ND
Fixed Inductors PA1212.700NLT-ND
72nH Shielded Inductor 31A 0.46mOhm Nonstandard

72nH Shielded Inductor 31A 0.46mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA1212.700NLT 888507-PA1212.700NLT PA1212.700NLT-ND
Product Name Inductors Fixed Inductors - PA1212.700NLT Fixed Inductors
Inductance Range 0.0700 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details