Pulse Electronics Corporation Inductors P1169.332NL

Description
P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A
Request a Quote Datasheet
Description
P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P1169.332NL
P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A

P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A

Supplier's Site Datasheet
Fixed Inductors - 553-3540-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3540-ND
Fixed Inductors 553-3540-ND
3.3µH Shielded Wirewound Inductor 6.4A 11mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.4A 11mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1169.332NL 553-3540-ND
Product Name Inductors Fixed Inductors
Inductance Range 3.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers