Pulse Electronics Corporation Inductors PA2607.151AHL

Description
PA2607 Series SMT Power Bead Inductor, up to 41 A
Request a Quote Datasheet
Description
PA2607 Series SMT Power Bead Inductor, up to 41 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2607.151AHL
PA2607 Series SMT Power Bead Inductor, up to 41 A

PA2607 Series SMT Power Bead Inductor, up to 41 A

Supplier's Site Datasheet
Fixed Inductors - 553-2937-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2937-ND
Fixed Inductors 553-2937-ND
150nH Shielded Inductor 41A 0.29mOhm Nonstandard

150nH Shielded Inductor 41A 0.29mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2607.151AHL 553-2937-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.1500 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers