Pulse Electronics Corporation Inductors PA0390.471NL

Description
PA0390 SMT Unshielded Drum Core Inductor series, up to 6A
Request a Quote Datasheet
Description
PA0390 SMT Unshielded Drum Core Inductor series, up to 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA0390.471NL
PA0390 SMT Unshielded Drum Core Inductor series, up to 6A

PA0390 SMT Unshielded Drum Core Inductor series, up to 6A

Supplier's Site Datasheet
Fixed Inductors - 553-3557-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3557-ND
Fixed Inductors 553-3557-ND
600nH Unshielded Wirewound Inductor 6A 9.7mOhm Max Nonstandard

600nH Unshielded Wirewound Inductor 6A 9.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA0390.471NL 553-3557-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.6000 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details