Pulse Electronics Corporation Fixed Inductors PA1494.532NLT

Description
5.34µH Shielded Planar Inductor 11A 1.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.34µH Shielded Planar Inductor 11A 1.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA1494.532NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA1494.532NLTTR-ND
Fixed Inductors 553-PA1494.532NLTTR-ND
5.34µH Shielded Planar Inductor 11A 1.8mOhm Max Nonstandard

5.34µH Shielded Planar Inductor 11A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA1494.532NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA1494.532NLTCT-ND
Fixed Inductors 553-PA1494.532NLTCT-ND
FIXED IND 5.34UH 11A 1.8 MOHM

FIXED IND 5.34UH 11A 1.8 MOHM

Buy Now Datasheet
Fixed Inductors - 553-PA1494.532NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.34UH 11A 1.8 MOHM

FIXED IND 5.34UH 11A 1.8 MOHM

Buy Now Datasheet
Fixed Inductors - PA1494.532NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA1494.532NLT
Fixed Inductors PA1494.532NLT
FIXED IND 5.34UH 11A 1.8MOHM SMD

FIXED IND 5.34UH 11A 1.8MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PA1494.532NLTTR-ND PA1494.532NLT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0018 ohms 0.0018 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details