PA2050 series SMT Inductor, up to 27A
FIXED IND 19.4UH 8.5A 12.6 MOHM Product overview: PA2050.193NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19.4UH, 8.5A, 12.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 19.4UH, 8.5A, 12.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2050.193NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 929942-PA2050.193NL
Series: PA2050NL
Operating Temperature Range: -55°C ~ 130°C
Features: Shielded Wirewound Inductor 12.6mOhm Nonstandard
Package: Nonstandard
Package: Tray
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: Q4258862, PA2050.193NL-ND, 553-3885
19.4µH Shielded Wirewound Inductor 8.5A 12.6mOhm Nonstandard
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA2050.193NL | 71-PA2050.193NL | 929942-PA2050.193NL | 553-3885-ND |
| Product Name | Inductors | 19.4UH 8.5A 12.6 MOHM Inductor and Choke | Fixed Inductors - PA2050.193NL | Fixed Inductors |
| Inductance Range | 19.4 microH | 19.4 microH | ||
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -55 to 130 C (-67 to 266 F) | -55 to 130 C (-67 to 266 F) | -55 to 130 C (-67 to 266 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |