Pulse Electronics Corporation Inductors P1169.333NL

Description
P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A
Request a Quote Datasheet
Description
P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P1169.333NL
P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A

P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A

Supplier's Site Datasheet
Fixed Inductors - 553-3541-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3541-ND
Fixed Inductors 553-3541-ND
33µH Shielded Wirewound Inductor 2.2A 94mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.2A 94mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1169.333NL 553-3541-ND
Product Name Inductors Fixed Inductors
Inductance Range 33 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers