Pulse Electronics Corporation Fixed Inductors PA0513.211NLT

Description
210nH Shielded Inductor 45A 0.32mOhm Nonstandard
Request a Quote Datasheet
Description
210nH Shielded Inductor 45A 0.32mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA0513.211NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA0513.211NLTTR-ND
Fixed Inductors 553-PA0513.211NLTTR-ND
210nH Shielded Inductor 45A 0.32mOhm Nonstandard

210nH Shielded Inductor 45A 0.32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA0513.211NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA0513.211NLTCT-ND
Fixed Inductors 553-PA0513.211NLTCT-ND
210nH Shielded Inductor 45A 0.32mOhm Nonstandard

210nH Shielded Inductor 45A 0.32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA0513.211NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
210nH Shielded Inductor 45A 0.32mOhm Nonstandard

210nH Shielded Inductor 45A 0.32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - PA0513.211NLT - 929933-PA0513.211NLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PA0513.211NLT
929933-PA0513.211NLT
Fixed Inductors - PA0513.211NLT 929933-PA0513.211NLT
Manufacturer: Pulse Win Source Part Number: 929933-PA0513.211NLT Series: PA0513NL Operating Temperature Range: -40°C ~ 130°C Features: 210 nH Shielded - Inductor 45 A 0.32mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 929933-PA0513.211NLT
Series: PA0513NL
Operating Temperature Range: -40°C ~ 130°C
Features: 210 nH Shielded - Inductor 45 A 0.32mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
SMD 45A 0.32MOHM Inductor and Choke - 71-PA0513.211NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 45A 0.32MOHM Inductor and Choke
71-PA0513.211NLT
SMD 45A 0.32MOHM Inductor and Choke 71-PA0513.211NLT
FIXED IND 210NH 45A 0.32MOHM SMD Product overview: PA0513.211NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45A, 0.32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 45A, 0.32MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0513.211NLT can be used for catalog matching and distributor lookup.

FIXED IND 210NH 45A 0.32MOHM SMD Product overview: PA0513.211NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45A, 0.32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 45A, 0.32MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0513.211NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PA0513.211NLTTR-ND 929933-PA0513.211NLT 71-PA0513.211NLT
Product Name Fixed Inductors Fixed Inductors - PA0513.211NLT SMD 45A 0.32MOHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 3.20E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0012 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers