Pulse Electronics Corporation Inductors PA0511.221NLT

Description
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A
Request a Quote Datasheet
Description
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA0511.221NLT
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A

PA0511/PA0512/PA0515/PA1211 SMT Power Bead Inductor Series, Up To 45A

Supplier's Site Datasheet
Fixed Inductors - 553-PA0511.221NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA0511.221NLTTR-ND
Fixed Inductors 553-PA0511.221NLTTR-ND
220nH Shielded Inductor 25A 0.39mOhm Nonstandard

220nH Shielded Inductor 25A 0.39mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA0511.221NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 25A 0.39mOhm Nonstandard

220nH Shielded Inductor 25A 0.39mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA0511.221NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA0511.221NLTCT-ND
Fixed Inductors 553-PA0511.221NLTCT-ND
220nH Shielded Inductor 25A 0.39mOhm Nonstandard

220nH Shielded Inductor 25A 0.39mOhm Nonstandard

Buy Now Datasheet
SMD 25A 0.39MOHM Inductor and Choke - 71-PA0511.221NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25A 0.39MOHM Inductor and Choke
71-PA0511.221NLT
SMD 25A 0.39MOHM Inductor and Choke 71-PA0511.221NLT
FIXED IND 220NH 25A 0.39MOHM SMD Product overview: PA0511.221NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 0.39MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25A, 0.39MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0511.221NLT can be used for catalog matching and distributor lookup.

FIXED IND 220NH 25A 0.39MOHM SMD Product overview: PA0511.221NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 0.39MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25A, 0.39MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0511.221NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA0511.221NLT 553-PA0511.221NLTTR-ND 71-PA0511.221NLT
Product Name Inductors Fixed Inductors SMD 25A 0.39MOHM Inductor and Choke
Inductance Range 0.2200 microH 0.2200 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers