Pulse Electronics Corporation Fixed Inductors P1168.162NLT

Description
1.6µH Shielded Wirewound Inductor 8.5A 6.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.6µH Shielded Wirewound Inductor 8.5A 6.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-P1168.162NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1168.162NLTTR-ND
Fixed Inductors 553-P1168.162NLTTR-ND
1.6µH Shielded Wirewound Inductor 8.5A 6.3mOhm Max Nonstandard

1.6µH Shielded Wirewound Inductor 8.5A 6.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1168.162NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1168.162NLTCT-ND
Fixed Inductors 553-P1168.162NLTCT-ND
1.6µH Shielded Wirewound Inductor 8.5A 6.3mOhm Max Nonstandard

1.6µH Shielded Wirewound Inductor 8.5A 6.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1168.162NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1168.162NLTDKR-ND
Fixed Inductors 553-P1168.162NLTDKR-ND
1.6µH Shielded Wirewound Inductor 8.5A 6.3mOhm Max Nonstandard

1.6µH Shielded Wirewound Inductor 8.5A 6.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-P1168.162NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - CMT-8114-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers