Pulse Electronics Corporation Fixed Inductors PA0390.103NLT

Description
11µH Unshielded Wirewound Inductor 1.5A 110.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
11µH Unshielded Wirewound Inductor 1.5A 110.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PA0390.103NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA0390.103NLT-ND
Fixed Inductors PA0390.103NLT-ND
11µH Unshielded Wirewound Inductor 1.5A 110.7mOhm Max Nonstandard

11µH Unshielded Wirewound Inductor 1.5A 110.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PA0390.103NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
High Frequency & RF Inductors - 2-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details