Pulse Electronics Corporation Inductors PA2050.313NL

Description
PA2050 series SMT Inductor, up to 27A
Request a Quote Datasheet
Description
PA2050 series SMT Inductor, up to 27A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2050.313NL
PA2050 series SMT Inductor, up to 27A

PA2050 series SMT Inductor, up to 27A

Supplier's Site Datasheet
Fixed Inductors - PA2050.313NL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA2050.313NL-ND
Fixed Inductors PA2050.313NL-ND
31.4µH Shielded Wirewound Inductor 6.7A 20.2mOhm Nonstandard

31.4µH Shielded Wirewound Inductor 6.7A 20.2mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2050.313NL PA2050.313NL-ND
Product Name Inductors Fixed Inductors
Inductance Range 31.4 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 1624117-5 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details