Pulse Electronics Corporation Inductors PA2729.502NL

Description
PA2729 SMT Wire Wound Inductor Series, up to 20A
Request a Quote Datasheet
Description
PA2729 SMT Wire Wound Inductor Series, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2729.502NL
PA2729 SMT Wire Wound Inductor Series, up to 20A

PA2729 SMT Wire Wound Inductor Series, up to 20A

Supplier's Site Datasheet
Fixed Inductors - 553-3340-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3340-ND
Fixed Inductors 553-3340-ND
4.9µH Shielded Wirewound Inductor 16.4A 3.4mOhm Max Nonstandard

4.9µH Shielded Wirewound Inductor 16.4A 3.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2729.502NL 553-3340-ND
Product Name Inductors Fixed Inductors
Inductance Range 5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details