Pulse Electronics Corporation Inductors PA0390.102NL

Description
PA0390 SMT Unshielded Drum Core Inductor series, up to 6A
Request a Quote Datasheet
Description
PA0390 SMT Unshielded Drum Core Inductor series, up to 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA0390.102NL
PA0390 SMT Unshielded Drum Core Inductor series, up to 6A

PA0390 SMT Unshielded Drum Core Inductor series, up to 6A

Supplier's Site Datasheet
Fixed Inductors - 553-3554-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3554-ND
Fixed Inductors 553-3554-ND
1.2µH Unshielded Wirewound Inductor 4.4A 17.7mOhm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 4.4A 17.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA0390.102NL 553-3554-ND
Product Name Inductors Fixed Inductors
Inductance Range 1.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - CMT-8120-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details